Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell MX2500 household battery Single-use battery AAAA Alkaline

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
MX2500
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
MX2500 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
4040849421129
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22515
This statistic is based on the 86529 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 84540 free Open Icecat users.
Info modified on: 02 Jul 2019 18:10:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell MX2500 household battery Single-use battery AAAA Alkaline :
The short editorial description of Duracell MX2500 household battery Single-use battery AAAA Alkaline

Alkaline, Ultra Power, AAAA
More>>>
Duracell MX2500 household battery Single-use battery AAAA Alkaline:
The official marketing text of Duracell MX2500 household battery Single-use battery AAAA Alkaline as supplied by the manufacturer

Durcaell Ultra AAAA alkaline battery with high performance cathode technology.
Duracell Ultra is the most powerful Duracell battery ever, giving more energy, efficiency and power.
Especially suited to Cameras, camcorders, with high energy output, reliability, long shelf life, and good low temperature performance.

This is a non-rechargeable battery.

Short summary description Duracell MX2500 household battery Single-use battery AAAA Alkaline:
This short summary of the Duracell MX2500 household battery Single-use battery AAAA Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell MX2500, Single-use battery, AAAA, Alkaline, 2 pc(s), Black,Gold, 18 g

Long summary description Duracell MX2500 household battery Single-use battery AAAA Alkaline:
This is an auto-generated long summary of Duracell MX2500 household battery Single-use battery AAAA Alkaline based on the first three specs of the first five spec groups.

Duracell MX2500. Battery type: Single-use battery, Battery size: AAAA, Battery technology: Alkaline. Weight: 18 g. Battery form factor: Cylindrical

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Single-use battery
Battery size *
AAAA
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Number of batteries included *
The quantity of batteries that come with the product.
2 pc(s)
Battery
Product colour
The colour e.g. red, blue, green, black, white.
Black,Gold
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
18 g
Other features
Battery form factor
The industry-standard physical dimensions (height, width, depth) and shape of the battery.
Cylindrical
Country Distributor
Nederland 1 distributor(s)
United Kingdom 4 distributor(s)
España 2 distributor(s)
Italia 3 distributor(s)
Deutschland 1 distributor(s)
Australia 1 distributor(s)
Bulgaria 1 distributor(s)
Customer service details