Duracell logo

Duracell Type PP3 9V Battery 2 Pack Alkaline-Manganese Dioxide Alkaline

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
12145
Info modified on:
21 Oct 2022, 10:14:32
Short summary description Duracell Type PP3 9V Battery 2 Pack Alkaline-Manganese Dioxide Alkaline:

Duracell Type PP3 9V Battery 2 Pack, Alkaline-Manganese Dioxide, Alkaline, 9 V, -20 - 54 °C, 45 g, 26.5 x 17.5 x 48.5 mm

Long summary description Duracell Type PP3 9V Battery 2 Pack Alkaline-Manganese Dioxide Alkaline:

Duracell Type PP3 9V Battery 2 Pack. Battery type: Alkaline-Manganese Dioxide, Battery technology: Alkaline, Battery voltage: 9 V. Weight: 45 g. Dimensions (WxDxH): 26.5 x 17.5 x 48.5 mm

Specs
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.