Duracell logo

Duracell MN1500 Plus Batterie AA 12er Single-use battery Alkaline

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40355
Info modified on:
14 Mar 2024, 17:50:58
Short summary description Duracell MN1500 Plus Batterie AA 12er Single-use battery Alkaline:

Duracell MN1500 Plus Batterie AA 12er, Single-use battery, Alkaline, 1.5 V, 12 pc(s), 1500 mAh, 120 x 85 x 11 mm

Long summary description Duracell MN1500 Plus Batterie AA 12er Single-use battery Alkaline:

Duracell MN1500 Plus Batterie AA 12er. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 1.5 V. Package dimensions (WxDxH): 120 x 85 x 11 mm, Type: AA

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.