Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Secure Digital Card 8GB 8GB SDHC memory card

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure Digital Card 8GB
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU-SD-8192-R
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5390800092943 show
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
memory cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 15052
This statistic is based on the 75526 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73800 free Open Icecat users .
Info modified on: 23 Nov 2017 18:54:43
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 year
Long product name Duracell Secure Digital Card 8GB 8GB SDHC memory card :
The short editorial description of Duracell Secure Digital Card 8GB 8GB SDHC memory card

Secure Digital Card 8GB
More>>>

Duracell Secure Digital Card 8GB 8GB SDHC memory card:
The official marketing text of Duracell Secure Digital Card 8GB 8GB SDHC memory card as supplied by the manufacturer
Fantastic prices with ease & comfort.

Use them to organize your digital assets around time periods or special events Duracell SD 8GB has a 10 year warranty .
Short summary description Duracell Secure Digital Card 8GB 8GB SDHC memory card:
This short summary of the Duracell Secure Digital Card 8GB 8GB SDHC memory card data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Secure Digital Card 8GB, 8 GB, SDHC, 3 MB/s, Black
Long summary description Duracell Secure Digital Card 8GB 8GB SDHC memory card :

Duracell Secure Digital Card 8GB. Capacity: 8 GB, Flash card type: SDHC, Read speed: 3 MB/s, Write speed: 3 MB/s. Colour of product: Black

This is an auto-generated long summary of Duracell Secure Digital Card 8GB 8GB SDHC memory card based on the first three specs of the first five spec groups.
Memory
Capacity *
Capacity of the storage media.
8 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
SDHC
Read speed
The speed at which a device can read data.
3 MB/s
Write speed
The speed at which a device can write data.
3 MB/s
Performance
Data retention
10 year(s)
Design
Colour of product
The colour e.g. red, blue, green, black, white.
Black
Other features
Interface type
SD
Plug and Play
Indicates whether this product supports is "plug and play". Plug and play is hardware or software that, after being installed ("plugged in"), can immediately be used ("played with"), as opposed to hardware or software which requires configuration.
Yes
Country Distributor
Belgium 1 distributor(s)
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
X