Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - 4 GB SDHC
- - 3 MB/s
- - Black
Long product name Duracell Secure Digital Card 4GB SDHC
:
Secure Digital Card 4GB
The long product name of Duracell Secure Digital Card 4GB SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Secure Digital Card 4GB
More>>>
Duracell Secure Digital Card 4GB SDHC:
The official description of Duracell Secure Digital Card 4GB SDHC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.
Fantastic prices with ease & comfort.
Use them to organize your digital assets around time periods or special events Duracell SD 4GB has a 10 year warranty .
Short summary description Duracell Secure Digital Card 4GB SDHC:
This short summary of the Duracell Secure Digital Card 4GB SDHC data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Secure Digital Card 4GB, 4 GB, SDHC, 3 MB/s, 3 MB/s, Black
Long summary description Duracell Secure Digital Card 4GB SDHC:
This is an auto-generated long summary of Duracell Secure Digital Card 4GB SDHC based on the first three specs of the first five spec groups.
Duracell Secure Digital Card 4GB. Capacity: 4 GB, Flash card type: SDHC, Read speed: 3 MB/s, Write speed: 3 MB/s. Product colour: Black