location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Secure Digital Card 2GB SDHC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Secure Digital Card 2GB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU-SD-2048-R show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5390800092936
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Duracell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3828
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:40:46
The date of the most recent change of this product data-sheet in Icecat.
Warranty: 10 year
Long product name Duracell Secure Digital Card 2GB SDHC :
The long product name of Duracell Secure Digital Card 2GB SDHC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Secure Digital Card 2GB
More>>>
Duracell Secure Digital Card 2GB SDHC:
The official description of Duracell Secure Digital Card 2GB SDHC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Fantastic prices with ease & comfort.

Use them to organize your digital assets around time periods or special events Duracell SD 2GB has a 10 year warranty .

Short summary description Duracell Secure Digital Card 2GB SDHC:
This short summary of the Duracell Secure Digital Card 2GB SDHC data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Secure Digital Card 2GB, 2 GB, SDHC, 3 MB/s, 3 MB/s, Black

Long summary description Duracell Secure Digital Card 2GB SDHC:
This is an auto-generated long summary of Duracell Secure Digital Card 2GB SDHC based on the first three specs of the first five spec groups.

Duracell Secure Digital Card 2GB. Capacity: 2 GB, Flash card type: SDHC, Read speed: 3 MB/s, Write speed: 3 MB/s. Product colour: Black

Memory
Capacity *
2 GB
Flash card type *
SDHC
Read speed
3 MB/s
Write speed
3 MB/s
Features
Product colour
Black
Data retention
10 year(s)
Other features
Interface type
SD
Plug and Play
Yes