location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell 32GB CF Pro, 300x CompactFlash SLC

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
32GB CF Pro, 300x
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DU-CF30-32G-C show
Show alternative article codes used in the online market place
Category:
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards Check ‘Duracell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 43041
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 11 Oct 2018 14:46:02
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell 32GB CF Pro, 300x CompactFlash SLC
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 32 GB CompactFlash SLC
  • - X-speed rating: 300
  • - Black
Long product name Duracell 32GB CF Pro, 300x CompactFlash SLC :
The long product name of Duracell 32GB CF Pro, 300x CompactFlash SLC. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

32GB Compact Flash Pro, 300x, UDMA
More>>>
Duracell 32GB CF Pro, 300x CompactFlash SLC:
The official description of Duracell 32GB CF Pro, 300x CompactFlash SLC as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Duracell CF cards are fast and reliable memory cards designed for professional photographers! Your customers with DSLR cameras will appreciate the speed and power of the latest UDMA-capable, high speed Compact Flash cards. With read speeds up to 90MB/s are possible with the newest multi-channel controllers and SLC NAND flash memory. Distinctive packaging and sustainable margins make this a must-carry. Available in capacities 4, 8, 16 and 32GB.

Short summary description Duracell 32GB CF Pro, 300x CompactFlash SLC:
This short summary of the Duracell 32GB CF Pro, 300x CompactFlash SLC data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell 32GB CF Pro, 300x, 32 GB, CompactFlash, SLC, Black

Long summary description Duracell 32GB CF Pro, 300x CompactFlash SLC:
This is an auto-generated long summary of Duracell 32GB CF Pro, 300x CompactFlash SLC based on the first three specs of the first five spec groups.

Duracell 32GB CF Pro, 300x. Capacity: 32 GB, Flash card type: CompactFlash, Internal memory type: SLC. Product colour: Black

Memory
Capacity *
32 GB
Flash card type *
CompactFlash
Internal memory type
SLC
X-speed rating
300
Features
Product colour
Black
Weight & dimensions
Width
42.8 mm
Depth
30.4 mm
Weight & dimensions
Height
5 mm
Weight
11.4 g
Packaging data
Quantity per pack
1 pc(s)
Package type
Blister
Other features
Dimensions (WxDxH)
42.8 x 30.4 x 5 mm
Registered
No
Plug and Play
Yes