Duracell logo

Duracell DA10 household battery Single-use battery Zinc-Air

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
48620
Info modified on:
15 Jun 2023, 13:06:58
Warranty:
4 Years
Long product name Duracell DA10 household battery Single-use battery Zinc-Air:

DA10, 1.4V, Zinc-Air, 10

Duracell DA10 household battery Single-use battery Zinc-Air:

HEARING WELL SHOULDN’T BE A CHORE

The Duracell EasyTab hearing aid battery is easy to hold, replace and remove. An extra-long tab makes it simple to handle, and its lightweight packaging is easy to open. EasyTab hearing aid batteries with Duralock Power Preserve™ Technology are color-coded in yellow, orange, brown and blue, so you won’t have any trouble finding the size that’s right for you. Now they are guaranteed for four years in storage, too.

EasyTab hearing aid batteries improve the quality of life for people with arthritis, and have received an Ease-of-Use commendation from the Arthritis Foundation®. It’s also been recognized as one of the top durable goods with a Pharmacist Recommendation Award from The Pharmacy Times OTC Guide.

- Long tab for easy handling
- Lightweight, easy-to-open packaging
- Ease-of-Use commendation from the Arthritis Foundation
- Color-coded by size
- 0% Mercury product
- Guaranteed for 4 years in storage

Short summary description Duracell DA10 household battery Single-use battery Zinc-Air:

Duracell DA10, Single-use battery, Zinc-Air, 1.4 V, 6 pc(s), Hg (mercury), Yellow

Long summary description Duracell DA10 household battery Single-use battery Zinc-Air:

Duracell DA10. Battery type: Single-use battery, Battery technology: Zinc-Air, Battery voltage: 1.4 V. Battery form factor: Button/coin

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.