location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Mobile Charger AC and USB battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mobile Charger AC and USB
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEF23-UK
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 16130
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 05 Mar 2019 15:40:11
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell Mobile Charger AC and USB battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Power source type: AC
  • - Number of batteries supported: 4
  • - Compatible battery sizes: AA, AAA
  • - Black
Long product name Duracell Mobile Charger AC and USB battery charger :
The long product name of Duracell Mobile Charger AC and USB battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

f / 4 x AA/AAA, 2h - 6h Charge Time, USB, 230V AC, UK plug, 320 g
More>>>
Duracell Mobile Charger AC and USB battery charger:
The official description of Duracell Mobile Charger AC and USB battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The Duracell CEF23 charger charges both AA and AAA batteries in 2-6 hours and is supplied with a USB port to power and charge devices with USB connectivity.It is supplied with 4 AA batteries.

Using rechargeable batteries is kind to the environment and saves money for you.

Genuine Duracell product

Charging power on the go.
Includes batteries to charge most portable electronic devices requiring 5v via a USB port.

Short summary description Duracell Mobile Charger AC and USB battery charger:
This short summary of the Duracell Mobile Charger AC and USB battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Mobile Charger AC and USB, AA, AAA

Long summary description Duracell Mobile Charger AC and USB battery charger:
This is an auto-generated long summary of Duracell Mobile Charger AC and USB battery charger based on the first three specs of the first five spec groups.

Duracell Mobile Charger AC and USB. Power source type: AC, Compatible battery sizes: AA, AAA. Product colour: Black. Input voltage: 230 V, Output voltage: 5 V. Weight: 320 g

Features
Power source type *
AC
Number of batteries supported *
4
Compatible battery sizes *
AA, AAA
USB ports quantity
1
Design
Product colour *
Black
Power
Input voltage
230 V
Output voltage
5 V
Weight & dimensions
Weight
320 g
Country Distributor
United Kingdom 1 distributor(s)