location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell CEF22-UK battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CEF22-UK
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEF22-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5055818173571
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 67941
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 15 Jun 2023 13:06:33
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell CEF22-UK battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of batteries supported: 4
  • - Compatible battery technologies: Nickel-Metal Hydride (NiMH)
  • - Compatible battery sizes: 9v, AA, AAA, C, D
  • - Black
Warranty: 1 Year
Long product name Duracell CEF22-UK battery charger :
The long product name of Duracell CEF22-UK battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Multi Charger f / AA/AAA/C/D/9v
More>>>
Duracell CEF22-UK battery charger:
The official description of Duracell CEF22-UK battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

This Duracell Multi-charger is suitable for charging AA, AAA, C, D and 9v rechargeable NiMH batteries. The charger has a LED indicator that lights up red for charging and green to shows that charging is complete. The unit is able to charge 4 batteries at once (4 x AA or AAA, 4 x C or D, 1 x 9V) and can charge 4 AA batteries in just 3 hours.

Short summary description Duracell CEF22-UK battery charger:
This short summary of the Duracell CEF22-UK battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell CEF22-UK, Nickel-Metal Hydride (NiMH), 9v, AA, AAA, C, D

Long summary description Duracell CEF22-UK battery charger:
This is an auto-generated long summary of Duracell CEF22-UK battery charger based on the first three specs of the first five spec groups.

Duracell CEF22-UK. Compatible battery technologies: Nickel-Metal Hydride (NiMH), Compatible battery sizes: 9v, AA, AAA, C, D. Product colour: Black, LED indicators: Charging. Input voltage: 230 V, Output voltage: 9 V. Width: 200 mm, Depth: 105 mm, Height: 65 mm

Features
Number of batteries supported *
4
Compatible battery technologies *
Nickel-Metal Hydride (NiMH)
Compatible battery sizes *
9v, AA, AAA, C, D
Design
Product colour *
Black
LED indicators
Charging
Power
Input voltage
230 V
Power
Output voltage
9 V
Battery
Batteries included *
No
Weight & dimensions
Width
200 mm
Depth
105 mm
Height
65 mm
Weight
605 g
Technical details
Charging time
3 h
Country Distributor
United Kingdom 1 distributor(s)