location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Mini Charger battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEF20-P-EU show
Show alternative article codes used in the online market place
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 14010
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 12:21:59
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell Mini Charger battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Number of batteries supported: 2
  • - Compatible battery sizes: AA, AAA
  • - Pink
Long product name Duracell Mini Charger battery charger :
The long product name of Duracell Mini Charger battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Duracell Mini Charger - Pink + 2AA
More>>>
Duracell Mini Charger battery charger:
The official description of Duracell Mini Charger battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

BRING MORE COLOR INTO YOUR LIFE
Bring more colour into your life, with the Duracell Colour Mini Charger. Its compact size can charge two AA or AAA rechargeable batteries at a time in 8,5 hours.
It is available in 3 different colors, blue, pink and green and it comes with 2 AA 1700 mAh Duracell rechargeable batteries
And the Colour Mini Charger can charge other brands' rechargeable AA or AAA batteries as well.

Short summary description Duracell Mini Charger battery charger:
This short summary of the Duracell Mini Charger battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Mini Charger, AA, AAA, Batteries included

Long summary description Duracell Mini Charger battery charger:
This is an auto-generated long summary of Duracell Mini Charger battery charger based on the first three specs of the first five spec groups.

Duracell Mini Charger. Compatible battery sizes: AA, AAA. Product colour: Pink. Battery recharge time: 8.5 h. Battery capacity: 1700 mAh. Package type: Blister

Features
Number of batteries supported *
2
Compatible battery sizes *
AA, AAA
Design
Product colour *
Pink
Power
Battery recharge time
8.5 h
Battery
Batteries included *
Yes
Battery capacity
1700 mAh
Number of battery cells
1
Packaging data
Package type
Blister
Sustainability
Sustainability certificates
ENERGY STAR
Country Distributor
United Kingdom 1 distributor(s)