Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Mini Charger Green

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Charger
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEF20-G-EU
Category
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
battery chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 03 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7442
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 03-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 15 Dec 2017 02:49:41
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Mini Charger Green :
The short editorial description of Duracell Mini Charger Green

Duracell Mini Charger - Green + 2AA
More>>>

Duracell Mini Charger Green:
The official marketing text of Duracell Mini Charger Green as supplied by the manufacturer
BRING MORE COLOR INTO YOUR LIFE
Bring more colour into your life, with the Duracell Colour Mini Charger. Its compact size can charge two AA or AAA rechargeable batteries at a time in 8,5 hours.
It is available in 3 different colors, blue, pink and green and it comes with 2 AA 1700 mAh Duracell rechargeable batteries
And the Colour Mini Charger can charge other brands' rechargeable AA or AAA batteries as well.
Short summary description Duracell Mini Charger Green:
This short summary of the Duracell Mini Charger Green data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Mini Charger, AA, 8.5 h, 1700 mAh, Blister, Green, AA,AAA
Long summary description Duracell Mini Charger Green :

Duracell Mini Charger. Battery type: AA, Battery recharge time: 8.5 h, Battery capacity: 1700 mAh. Package type: Blister. Colour of product: Green. Compatible battery sizes: AA,AAA

This is an auto-generated long summary of Duracell Mini Charger Green based on the first three specs of the first five spec groups.
Battery
Batteries included
Yes
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
8.5 h
Number of battery cells
1
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1700 mAh
Certificates
Energy Star certified
This indicates that the product is compliant with Energy Star, which is an international standard for energy-efficient consumer products.
Yes
Performance
Number of batteries supported *
The number of batteries that can be used with the product.
2
Compatible battery sizes
AA,AAA
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Green
Packaging content
Package type
The type of product package e.g. box.
Blister
X