Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Mini Charger (Blue) + 2xAA Cells
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEF20-B-UK
Category
Devices which you can plug into the mains and use them to charge up a battery in a mobile phone, laptop, digital camera or other portable device.
battery chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 04 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 8477
This statistic is based on the 75469 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 04-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73738 free Open Icecat users .
Info modified on: 10 Oct 2017 19:02:24
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue :
The short editorial description of Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue

f/ 2 x AA/AAA, 1700mAh, 6 - 8h Charge Time, 230V AC In, LED, 146 g, Blue
More>>>

Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue:
The official marketing text of Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue as supplied by the manufacturer
The CEF20 Duracell mini charger is a small neat battery charger great for somebody always on the move. It fully charges one or two AA or AAA cells in 6 - 8 hours.
It has an LED indicator light to show the progress of charge and is supplied with 2 x AA 1700 mAh cells in the package.
Short summary description Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue:
This short summary of the Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Mini Charger (Blue) + 2xAA Cells, 8 h, 1700 mAh, 146 g, Blue, Indoor battery charger, AA,AAA
Long summary description Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue :

Duracell Mini Charger (Blue) + 2xAA Cells. Battery recharge time: 8 h, Battery capacity: 1700 mAh. Weight: 146 g. Colour of product: Blue. Type: Indoor battery charger, Compatible battery sizes: AA,AAA

This is an auto-generated long summary of Duracell Mini Charger (Blue) + 2xAA Cells Indoor Blue based on the first three specs of the first five spec groups.
Power
Input voltage
The voltage (V) which is required to power the product.
230
Battery
Batteries included
Yes
Battery recharge time
Approximate time required to recharge the battery from completely empty to completely full
8 h
Battery capacity
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
1700 mAh
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
146 g
Performance
Number of batteries supported *
The number of batteries that can be used with the product.
2
Type *
Characteristics of the device.
Indoor battery charger
Compatible battery sizes
AA,AAA
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Blue
Country Distributor
United Kingdom 2 distributor(s)
X