location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Value NiMH AA battery charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Value NiMH AA Battery Charger
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
CEF14-UK show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394001459
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 25027
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 18 Apr 2023 12:21:58
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell Value NiMH AA battery charger
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Indoor battery charger
  • - Number of batteries supported: 4
  • - Compatible battery technologies: Nickel-Metal Hydride (NiMH)
  • - Compatible battery sizes: AA, AAA
  • - Black
Long product name Duracell Value NiMH AA battery charger :
The long product name of Duracell Value NiMH AA battery charger. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

f / 2 x AA & 2 x AAA, NiMH, 6 - 8 h Charge Time, 230V AC, UK plug, 230 g
More>>>
Duracell Value NiMH AA battery charger:
The official description of Duracell Value NiMH AA battery charger as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

The CEF14 value charger is designed to recharge AA and AAA batteries in 6 - 8 hours. This charger has a neat LED indicator light to show the status of each and every charge and comes complete with 2 x AA & 2 x AAA mAh cells in the pack.

Charges 4 x AA NiMH cells (supplied). Can also charge AAA cells. Typical charge time 6 hours.

Short summary description Duracell Value NiMH AA battery charger:
This short summary of the Duracell Value NiMH AA battery charger data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Value NiMH AA Battery Charger, Nickel-Metal Hydride (NiMH), AA, AAA, Batteries included

Long summary description Duracell Value NiMH AA battery charger:
This is an auto-generated long summary of Duracell Value NiMH AA battery charger based on the first three specs of the first five spec groups.

Duracell Value NiMH AA Battery Charger. Compatible battery technologies: Nickel-Metal Hydride (NiMH), Compatible battery sizes: AA, AAA. Product colour: Black. Type: Indoor battery charger. Input voltage: 230 V, Battery recharge time: 6 h. Width: 72 mm, Depth: 56 mm, Height: 114 mm

Features
Number of batteries supported *
4
Compatible battery technologies *
Nickel-Metal Hydride (NiMH)
Compatible battery sizes *
AA, AAA
Design
Product colour *
Black
Performance
Type *
Indoor battery charger
Power
Input voltage
230 V
Battery recharge time
6 h
Battery
Batteries included *
Yes
Weight & dimensions
Width
72 mm
Depth
56 mm
Height
114 mm
Weight
230 g
Country Distributor
United Kingdom 1 distributor(s)