Duracell logo

Duracell Apple 30pin Home & Car Charger Bundle

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
62522
Info modified on:
17 Feb 2023, 10:39:22
Bullet Points Duracell Apple 30pin Home & Car Charger Bundle:
  • - Includes 30pin iPod tip
  • - High Quality Great Performance
  • - Officially made for iPod/iPhone
Warranty:
3 Years
Long product name Duracell Apple 30pin Home & Car Charger Bundle:

Apple 30pin Home & Car Charger Bundle

Duracell Apple 30pin Home & Car Charger Bundle:

The Duracell range of Mobile Phone Power accessories provide superior quality performance in a superbly designed charger. As you would expect from such a trusted name as Duracell. This Home and In-car charger kit is compatible with iPhone 3GS & iPhone 4 as well as the iPod Classic, Nano 6G, and Touch. The Home Charger is finished in Black and supplied with a UK 3 pin plug. The In Car Charger is finished in Black and supplied with a DC plug. 12V & 24V for both Car and Trucks.

Short summary description Duracell Apple 30pin Home & Car Charger Bundle:

Duracell Apple 30pin Home & Car Charger Bundle, Auto, Indoor, Black

Long summary description Duracell Apple 30pin Home & Car Charger Bundle:

Duracell Apple 30pin Home & Car Charger Bundle. Charger type: Auto, Indoor, Charger compatibility: MP3, MP4, Smartphone, Tablet. Product colour: Black

Specs
Recommended products
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.