Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell 90809670 household battery Single-use battery PR48 Zinc-Air

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
90809670
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
90809670
GTIN (EAN/UPC) :
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394126077
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDuracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2604
This statistic is based on the 96365 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 94197 free Open Icecat users.
Info modified on: 31 Jan 2019 16:21:35
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Duracell 90809670 household battery Single-use battery PR48 Zinc-Air:
This short summary of the Duracell 90809670 household battery Single-use battery PR48 Zinc-Air data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell 90809670, Single-use battery, PR48, Zinc-Air, 1.45 V, 12 pc(s), Hg (mercury)

Long summary description Duracell 90809670 household battery Single-use battery PR48 Zinc-Air:
This is an auto-generated long summary of Duracell 90809670 household battery Single-use battery PR48 Zinc-Air based on the first three specs of the first five spec groups.

Duracell 90809670. Battery type: Single-use battery, Battery size: PR48, Battery technology: Zinc-Air. Width: 20.3 mm, Depth: 23.5 mm, Height: 15.3 mm. Package type: Blister. Battery form factor: Button/coin

Battery
Battery type *
Single-use battery
Battery size *
PR48
Battery technology *
Zinc-Air
Battery voltage *
1.45 V
Heavy metals free
Hg (mercury)
Product colour
Multicolour
Number of batteries included *
12 pc(s)
Weight & dimensions
Width
20.3 mm
Depth
23.5 mm
Weight & dimensions
Height
15.3 mm
Weight
3.3 g
Packaging data
Package type
Blister
Other features
Battery form factor
Button/coin
Easy to open
Yes
Easy to remove
Yes
Easy to hold
Yes
Easy to install
Yes