Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Photo 245
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394245105 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5000394245105 show
Category
Batteries that must be disposed of once they are used. They can only be used once.
non-rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 33734
This statistic is based on the 75452 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73725 free Open Icecat users .
Info modified on: 10 Jan 2018 09:24:12
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery :
The short editorial description of Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery

Ultra lithium photo DL 245
More>>>

Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery:
The official marketing text of Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery as supplied by the manufacturer
DURACELL ULTRA Photo Lithium, now with M3 Technology, is the most powerful DURACELL lithium battery ever. They have an excellent shelf life - so you can be sure you'll always get that great shot. For more photos and faster flashes, choose DURACELL ULTRA Photo Lithium Batteries.
Short summary description Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery:
This short summary of the Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Ultra Photo 245, Nickel-Oxyhydroxide (NiOx), Prismatic, 6 V, 1 pc(s), 6V, 36 mm
Long summary description Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery :

Duracell Ultra Photo 245. Battery technology: Nickel-Oxyhydroxide (NiOx), Battery form factor: Prismatic, Battery voltage: 6 V. Width: 36 mm, Depth: 35 mm, Height: 19.5 mm. Battery type: DL 245

This is an auto-generated long summary of Duracell Ultra Photo 245 Nickel-Oxyhydroxide (NiOx) 6V non-rechargeable battery based on the first three specs of the first five spec groups.
Features
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Oxyhydroxide (NiOx)
Battery form factor *
The industry-standard physical dimensions (height, width, depth) and shape of the battery.
Prismatic
Battery voltage *
The voltage (V) of the battery.
6 V
Number of batteries included *
The quantity of batteries that come with the product.
1 pc(s)
Prismatic battery size
6V
Weight & dimensions
Width
The measurement or extent of something from side to side.
36 mm
Depth
The distance from the front to the back of something.
35 mm
Height
The measurement of the product from head to foot or from base to top.
19.5 mm
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
44 g
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
DL 245
Country Distributor
Nederland 1 distributor(s)
United Kingdom 2 distributor(s)
Deutschland 2 distributor(s)
España 2 distributor(s)
Australia 1 distributor(s)
Italia 1 distributor(s)
X