location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Ultra Photo 223
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394223103 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394223103
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 114724
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Oct 2022 11:04:49
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - 6V Single-use battery
  • - Nickel-Oxyhydroxide (NiOx)
  • - 6 V
  • - 1 pc(s)
Long product name Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx) :
The long product name of Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

ULTRA Photo Lithium DL 223
More>>>
Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx):
The official description of Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DURACELL ULTRA Photo Lithium, now with M3 Technology, is the most powerful DURACELL lithium battery ever. They have an excellent shelf life - so you can be sure you'll always get that great shot. For more photos and faster flashes, choose DURACELL ULTRA Photo Lithium Batteries.

Short summary description Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx):
This short summary of the Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx) data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Ultra Photo 223, Single-use battery, 6V, Nickel-Oxyhydroxide (NiOx), 6 V, 1 pc(s), 45 mm

Long summary description Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx):
This is an auto-generated long summary of Duracell Ultra Photo 223 Single-use battery 6V Nickel-Oxyhydroxide (NiOx) based on the first three specs of the first five spec groups.

Duracell Ultra Photo 223. Battery type: Single-use battery, Battery size(s): 6V, Battery technology: Nickel-Oxyhydroxide (NiOx). Width: 45 mm, Depth: 34 mm, Height: 17 mm. Battery form factor: Prismatic, Type: DL 223

Battery
Battery type *
Single-use battery
Battery size(s) *
6V
Battery technology *
Nickel-Oxyhydroxide (NiOx)
Battery voltage *
6 V
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
45 mm
Depth
34 mm
Height
17 mm
Other features
Battery form factor
Prismatic
Type
DL 223
Country Distributor
Lithuania 1 distributor(s)