Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8 x AA & 4 x AAA Plus pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394095991 show
Show alternative article codes used in the online market place
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5000394095991
Category
Batteries that must be disposed of once they are used. They can only be used once.
non-rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 5338
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 23 Aug 2017 16:26:57
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery :
The short editorial description of Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery

8 x AA & 4 x AAA Plus pack
More>>>

Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery:
The official marketing text of Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery as supplied by the manufacturer
The Duracell Plus technology in AA / AAA has been designed to last and last and last. The reliable energy source of Duracell Plus AA/AAA is our no.1 selling battery for everyday use.

Duracell Plus - at the heart of your devices for all your power needs.
Short summary description Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery:
This short summary of the Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell 8 x AA & 4 x AAA Plus pack, Alkaline, 1.5 V, AA/AAA
Long summary description Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery :

Duracell 8 x AA & 4 x AAA Plus pack. Battery technology: Alkaline, Battery voltage: 1.5 V. Battery type: AA/AAA

This is an auto-generated long summary of Duracell 8 x AA & 4 x AAA Plus pack Alkaline 1.5V non-rechargeable battery based on the first three specs of the first five spec groups.
Features
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery voltage *
The voltage (V) of the battery.
1.5 V
Features
Number of batteries included *
The quantity of batteries that come with the product.
12 pc(s)
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA/AAA
X