Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Batterie Duracell Plus Mignon AA 8St+4St free
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394092822
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5000394092822
Category
Batteries that must be disposed of once they are used. They can only be used once.
non-rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 31 Oct 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4757
This statistic is based on the 75497 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 31-10-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73765 free Open Icecat users .
Info modified on: 23 Aug 2017 16:26:20
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery :
The short editorial description of Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery

Batterie Duracell Plus Mignon AA 8St+4St free
More>>>

Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery:
The official marketing text of Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery as supplied by the manufacturer
The best-selling large packs of Duracell batteries are available in a « Open & close » user-friendly packaging.

Addressing a consumer need for clean storage of batteries, this feature keeps the cells tidily in the pack than rolling around in the drawer. The D-click can easily be closed again once the batteries you need have been removed!
Short summary description Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery:
This short summary of the Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Batterie Duracell Plus Mignon AA 8St+4St free, Alkaline, 1.5 V, AA
Long summary description Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery :

Duracell Batterie Duracell Plus Mignon AA 8St+4St free. Battery technology: Alkaline, Battery voltage: 1.5 V. Battery type: AA

This is an auto-generated long summary of Duracell Batterie Plus Mignon AA 8St+4St free Alkaline 1.5V non-rechargeable battery based on the first three specs of the first five spec groups.
Features
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery voltage *
The voltage (V) of the battery.
1.5 V
Features
Number of batteries included *
The quantity of batteries that come with the product.
12 pc(s)
Other features
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
X