Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Regular AAA 2-pack
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394090330
EAN/UPC code :
European Article Number (EAN) and Universal Product Code (UPC) are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistic variations such as packaging or country.
5000394090330
Category
In this category you will find all the rechargeable batteries you will ever need, suitable for use in torches, digital cameras, notebooks, etc.
rechargeable batteries
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 11407
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 09 Dec 2017 11:29:09
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery :
The short editorial description of Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery

Regular AAA 2-pack
More>>>

Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery:
The official marketing text of Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery as supplied by the manufacturer
Value performance for low drain devices you use most.
- Up to 1000 charges
- Ideal for photo and everyday devices
Short summary description Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery:
This short summary of the Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Regular AAA 2-pack, 750 mAh, Nickel-Metal Hydride (NiMH), AAA, 1.2 V, Multicolour, 2 pc(s)
Long summary description Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery :

Duracell Regular AAA 2-pack. Number of batteries included: 2 pc(s), Purpose: Universal, Battery capacity: 750 mAh, Battery technology: Nickel-Metal Hydride (NiMH), Cylindrical battery size: AAA, Battery voltage: 1.2 V, Colour of product: Multicolour

This is an auto-generated long summary of Duracell Regular AAA 2-pack Nickel-Metal Hydride (NiMH) 750mAh 1.2V rechargeable battery based on the first three specs of the first five spec groups.
Battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Nickel-Metal Hydride (NiMH)
Battery capacity *
A measure of the charge stored by the battery. Determined by the mass of active material contained in the battery.
750 mAh
Purpose *
What the product is used for.
Universal
Battery voltage *
The voltage (V) of the battery.
1.2 V
Battery
Number of batteries included
The quantity of batteries that come with the product.
2 pc(s)
Cylindrical battery size
AAA
Colour of product
The colour e.g. red, blue, green, black, white.
Multicolour
Country Distributor
Deutschland 1 distributor(s)
United Kingdom 1 distributor(s)
España 1 distributor(s)
Italia 1 distributor(s)
X