location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Glo Light + 2 D Green

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Glo Light + 2 D
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394084605 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394084605
Category:
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
Flashlights Check ‘Duracell’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7675
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 17:41:34
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Glo Light + 2 D Green :
The long product name of Duracell Glo Light + 2 D Green. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Glo Light + 2 D
More>>>
Duracell Glo Light + 2 D Green:
The official description of Duracell Glo Light + 2 D Green as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

TrueBeam Optics technology
- Bright, white, smooth even light
- Defocus without traditional “dark spot”
- Bulb never moves
- Movable lens to focus and defocus light

Short summary description Duracell Glo Light + 2 D Green:
This short summary of the Duracell Glo Light + 2 D Green data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Glo Light + 2 D, Green, Plastic, 2.4 V, KPR102, D

Long summary description Duracell Glo Light + 2 D Green:
This is an auto-generated long summary of Duracell Glo Light + 2 D Green based on the first three specs of the first five spec groups.

Duracell Glo Light + 2 D. Product colour: Green, Material: Plastic. Bulb voltage: 2.4 V, Bulb type: KPR102. Battery type: D

Design
Product colour *
Green
Material
Plastic
Lighting
Bulb voltage
2.4 V
Bulb type
KPR102
Power
Number of batteries supported
2
Battery type
D
Packaging content
Batteries included
Yes