Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Pocket + 2 AA Black,Silver

X
Add to compare
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Pocket + 2 AA
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394050341 show
Show alternative article codes used in the online market place
Category
Also known as a torch, this is a portable electric light usually powered by AA or AAA batteries.
flashlights
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 01 Nov 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 4584
This statistic is based on the 75430 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 01-11-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 73690 free Open Icecat users .
Info modified on: 30 Aug 2017 19:35:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell Pocket + 2 AA Black,Silver :
The short editorial description of Duracell Pocket + 2 AA Black,Silver

Pocket + 2 AA
More>>>

Duracell Pocket + 2 AA Black,Silver:
The official marketing text of Duracell Pocket + 2 AA Black,Silver as supplied by the manufacturer
- Advanced Aluminum Construction
- TrueBeam Optics technology
- Bright, white, smooth even light
- Defocus without traditional “dark spot”
- Bulb never moves
- Movable lens to focus and defocus light
- Easy Spot to Flood without loosing light quality
- 2AA and 3AAA version
- 80 Lumens / 3 Watt
Short summary description Duracell Pocket + 2 AA Black,Silver:
This short summary of the Duracell Pocket + 2 AA Black,Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Duracell Pocket + 2 AA, Black, Silver, Aluminium, LED, 3 V, AA, 800 g
Long summary description Duracell Pocket + 2 AA Black,Silver :

Duracell Pocket + 2 AA. Colour of product: Black, Silver, Material: Aluminium. Bulb type: LED, Bulb voltage: 3 V. Battery type: AA. Weight: 800 g, Dimensions (WxDxH): 84 x 22 x 200 mm

This is an auto-generated long summary of Duracell Pocket + 2 AA Black,Silver based on the first three specs of the first five spec groups.
Design
Colour of product *
The colour e.g. red, blue, green, black, white.
Black, Silver
Material
The material from which a thing is or can be made e.g. wood, plastic.
Aluminium
Lighting
Bulb type
The category of bulb used e.g. LED.
LED
Bulb voltage
3 V
Power
Number of batteries supported
The number of batteries that can be used with the product.
2
Battery type
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
AA
Power
USB powered
The device can be powered via a USB connection.
Yes
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
800 g
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
84 x 22 x 200 mm
Packaging data
Case or master carton quantity
Quantity of a single product contained within a case or master carton. This is for product contain in the smaller master carton configuration if there is more than one. For example; if there is a 24 unit and a 48 unit MC; this would be the quantity of units in the 24 unit MC
12 pc(s)
Packaging content
Batteries included
Yes
X