Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell 123A Ultra M3 Single-use battery Lithium-Ion (Li-Ion)

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
123A Ultra M3
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
500039403214
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDuracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 3430
This statistic is based on the 88779 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 86785 free Open Icecat users.
Info modified on: 04 Apr 2019 08:36:48
The date of the most recent change of this product data-sheet in Icecat.
More>>>
Short summary description Duracell 123A Ultra M3 Single-use battery Lithium-Ion (Li-Ion):
This short summary of the Duracell 123A Ultra M3 Single-use battery Lithium-Ion (Li-Ion) data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell 123A Ultra M3, Single-use battery, Lithium-Ion (Li-Ion), 3 V, 1 pc(s), 119 x 84 x 18 mm, 123A

Long summary description Duracell 123A Ultra M3 Single-use battery Lithium-Ion (Li-Ion):
This is an auto-generated long summary of Duracell 123A Ultra M3 Single-use battery Lithium-Ion (Li-Ion) based on the first three specs of the first five spec groups.

Duracell 123A Ultra M3. Battery type: Single-use battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3 V. Package dimensions (WxDxH): 119 x 84 x 18 mm, Type: 123A

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Single-use battery
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Lithium-Ion (Li-Ion)
Battery voltage *
The voltage (V) of the battery.
3 V
Battery
Number of batteries included *
The quantity of batteries that come with the product.
1 pc(s)
Other features
Package dimensions (WxDxH)
Dimensions of the packaged product (Width x Depth x Height).
119 x 84 x 18 mm
Type
Characteristics of the device.
123A
Customer service details
X