location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Security MN 21 Single-use battery Alkaline

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Security MN 21
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394017030
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394017030
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7445
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 04 Apr 2019 10:40:56
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell Security MN 21 Single-use battery Alkaline
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Alkaline
  • - 12 V 36 mAh
  • - 1 pc(s)
Long product name Duracell Security MN 21 Single-use battery Alkaline :
The long product name of Duracell Security MN 21 Single-use battery Alkaline. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

MN21 Security
More>>>
Duracell Security MN 21 Single-use battery Alkaline:
The official description of Duracell Security MN 21 Single-use battery Alkaline as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

These high quality Duracell MN21 12V miniature alkaline security batteries are suitable for a wide variety of items such as smoke alarms, remote controls, car key fobs, garage door alarms, security cameras and many more items.

Short summary description Duracell Security MN 21 Single-use battery Alkaline:
This short summary of the Duracell Security MN 21 Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Security MN 21, Single-use battery, Alkaline, 12 V, 1 pc(s), 36 mAh, 10 g

Long summary description Duracell Security MN 21 Single-use battery Alkaline:
This is an auto-generated long summary of Duracell Security MN 21 Single-use battery Alkaline based on the first three specs of the first five spec groups.

Duracell Security MN 21. Battery type: Single-use battery, Battery technology: Alkaline, Battery voltage: 12 V. Weight: 10 g. Package weight: 100 g. Package dimensions (WxDxH): 11.9 x 8.3 x 1.4 mm, Type: MN21

Battery
Battery type *
Single-use battery
Battery technology *
Alkaline
Battery voltage *
12 V
Battery capacity
36 mAh
Number of batteries included *
1 pc(s)
Weight & dimensions
Weight
10 g
Packaging data
Package weight
100 g
Other features
Package dimensions (WxDxH)
11.9 x 8.3 x 1.4 mm
Type
MN21