location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell Photo 28L Single-use battery Lithium

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Photo 28L
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
5000394002838 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394002838
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 91801
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell Photo 28L Single-use battery Lithium
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Single-use battery
  • - Lithium
  • - 6 V
  • - 1 pc(s)
Long product name Duracell Photo 28L Single-use battery Lithium :
The long product name of Duracell Photo 28L Single-use battery Lithium. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Photo 28L
More>>>
Duracell Photo 28L Single-use battery Lithium:
The official description of Duracell Photo 28L Single-use battery Lithium as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

DURACELL ULTRA Photo Lithium, now with M3 Technology, is the most powerful DURACELL lithium battery ever. They have an excellent shelf life - so you can be sure you'll always get that great shot. For more photos and faster flashes, choose DURACELL ULTRA Photo Lithium Batteries.

Short summary description Duracell Photo 28L Single-use battery Lithium:
This short summary of the Duracell Photo 28L Single-use battery Lithium data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell Photo 28L, Single-use battery, Lithium, 6 V, 1 pc(s), 84 mm, 14 mm

Long summary description Duracell Photo 28L Single-use battery Lithium:
This is an auto-generated long summary of Duracell Photo 28L Single-use battery Lithium based on the first three specs of the first five spec groups.

Duracell Photo 28L. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 6 V. Width: 84 mm, Depth: 14 mm, Height: 119 mm. Battery form factor: Cylindrical, Type: 28L

Battery
Battery type *
Single-use battery
Battery technology *
Lithium
Battery voltage *
6 V
Number of batteries included *
1 pc(s)
Weight & dimensions
Width
84 mm
Weight & dimensions
Depth
14 mm
Height
119 mm
Weight
14 g
Other features
Battery form factor
Cylindrical
Type
28L
Country Distributor
Lithuania 1 distributor(s)