Duracell logo

Duracell Ultra Photo 223 Single-use battery Lithium

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
29424
Info modified on:
14 Jan 2025, 15:17:42
Long product name Duracell Ultra Photo 223 Single-use battery Lithium:

1400mAh, 6V, lithium

Duracell Ultra Photo 223 Single-use battery Lithium:

Duracell camera batteries offer reliable, long-lasting power. Our 223 lithium battery will help you capture those memorable moments with your digital camera.

Short summary description Duracell Ultra Photo 223 Single-use battery Lithium:

Duracell Ultra Photo 223, Single-use battery, Lithium, 6 V, 1 pc(s), 1400 mAh, Black, Brown

Long summary description Duracell Ultra Photo 223 Single-use battery Lithium:

Duracell Ultra Photo 223. Battery type: Single-use battery, Battery technology: Lithium, Battery voltage: 6 V. Width: 36 mm, Depth: 35 mm, Height: 19 mm. Quantity per pack: 1 pc(s), Package type: Carton. Battery form factor: Prismatic

Specs
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.