Duracell logo

Duracell 364 Single-use battery SR60 Silver-Oxide (S)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
116269
Info modified on:
18 Oct 2023, 15:15:19
Long product name Duracell 364 Single-use battery SR60 Silver-Oxide (S):

364 - SR60, 20mAh, 1.55V, Silver-Oxide

Duracell 364 Single-use battery SR60 Silver-Oxide (S):

Whatever kind of watch you have, it's likely that one of these silver oxide button batteries can power it.

Short summary description Duracell 364 Single-use battery SR60 Silver-Oxide (S):

Duracell 364, Single-use battery, SR60, Silver-Oxide (S), 1.5 V, 1 pc(s), Button/coin

Long summary description Duracell 364 Single-use battery SR60 Silver-Oxide (S):

Duracell 364. Battery type: Single-use battery, Battery size(s): SR60, Battery technology: Silver-Oxide (S). Battery form factor: Button/coin

Specs
Distributors
Loading...
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.