location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH)

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell Check ‘Duracell’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
AAA (4pcs)
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05000394090231 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
5000394090231
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Duracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 77618
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Aug 2023 16:39:20
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH)
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AAA Rechargeable battery
  • - Nickel-Metal Hydride (NiMH)
  • - 1.2 V 750 mAh
  • - 4 pc(s)
Long product name Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH) :
The long product name of Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH). For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Regular AAA 4-pack
More>>>
Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH):
The official description of Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH) as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Value performance for low drain devices you use most.
- Up to 1000 charges
- Ideal for photo and everyday devices

Short summary description Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH):
This short summary of the Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH) data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell AAA (4pcs), Rechargeable battery, AAA, Nickel-Metal Hydride (NiMH), 1.2 V, 4 pc(s), 750 mAh

Long summary description Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH):
This is an auto-generated long summary of Duracell AAA (4pcs) Rechargeable battery Nickel-Metal Hydride (NiMH) based on the first three specs of the first five spec groups.

Duracell AAA (4pcs). Battery type: Rechargeable battery, Battery size(s): AAA, Battery technology: Nickel-Metal Hydride (NiMH). Package weight: 57 g. Products per pallet: 10 pc(s). Package dimensions (WxDxH): 86 x 11 x 122 mm

Battery
Battery type *
Rechargeable battery
Battery size(s) *
AAA
Battery technology *
Nickel-Metal Hydride (NiMH)
Battery voltage *
1.2 V
Battery capacity
750 mAh
Product colour
Multicolour
Number of batteries included *
4 pc(s)
Packaging data
Package weight
57 g
Logistics data
Products per pallet
10 pc(s)
Harmonized System (HS) code
85068080
Other features
Package dimensions (WxDxH)
86 x 11 x 122 mm
Country Distributor
Lithuania 1 distributor(s)