Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

Duracell 9V Plus Single-use battery Alkaline

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Duracell
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
9V Plus
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
05000394038202 show
Show alternative article codes used in the online market place
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byDuracell: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 38707
This statistic is based on the 87870 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 85857 free Open Icecat users.
Info modified on: 31 Jan 2019 16:20:36
The date of the most recent change of this product data-sheet in Icecat.
Long product name Duracell 9V Plus Single-use battery Alkaline :
The short editorial description of Duracell 9V Plus Single-use battery Alkaline

PP3 MN1604 9v Plus Battery
More>>>
Duracell 9V Plus Single-use battery Alkaline:
The official marketing text of Duracell 9V Plus Single-use battery Alkaline as supplied by the manufacturer

ADVANTAGES AND APPLICATIONS
The DURACELL zinc/potassium hydroxide/manganese dioxide battery system, commonly referred to as alkaline or Alkaline Manganese Dioxide, is now recognized as the premium primary zinc anode battery system. It has been selected for consumer, industrial and military applications where an economical and reliable battery is required.

Its major advantages (compared to the zinc-carbon battery system) are a high energy density; the ability to operate continuously at relatively high discharge rates over a wide temperature range (due to its lower internal resistance); and a shelf life in excess of four years. The cost of the alkaline battery, on a service life basis, is lowest in medium to high drain applications.

CHEMISTRY
The components of the alkaline-manganese battery are a zinc anode, a manganese dioxide cathode, and a highly conductive potassium hydroxide electrolyte.

CONSTRUCTION
The DURACELL alkaline cell is cylindrical in design. A cutaway view of a representative battery is shown above.

RATED CAPACITY
The DURACELL alkaline battery system is available in standard cylindrical and multicell configurations (34 mAh to 15,000 mAh).

Short summary description Duracell 9V Plus Single-use battery Alkaline:
This short summary of the Duracell 9V Plus Single-use battery Alkaline data-sheet is auto-generated and uses the product title and the first six key specs.

Duracell 9V Plus, Single-use battery, 9V, Alkaline, 9 V, 1 pc(s), -20 - 54 °C

Long summary description Duracell 9V Plus Single-use battery Alkaline:
This is an auto-generated long summary of Duracell 9V Plus Single-use battery Alkaline based on the first three specs of the first five spec groups.

Duracell 9V Plus. Battery type: Single-use battery, Battery size: 9V, Battery technology: Alkaline. Weight: 45 g. Battery form factor: Prismatic, Type: Alkaline-Manganese Dioxide, Dimensions (WxDxH): 26.5 x 17.5 x 48.5 mm

Battery
Battery type *
Description of battery supplied with the product, such battery form factor (e.g. AA/AAA).
Single-use battery
Battery size *
9V
Battery technology *
The type of battery in the device, e.g. nickel–cadmium (NiCd).
Alkaline
Battery voltage *
The voltage (V) of the battery.
9 V
Number of batteries included *
The quantity of batteries that come with the product.
1 pc(s)
Operational conditions
Operating temperature (T-T)
The minimum and maximum temperatures at which the product can be safely operated.
-20 - 54 °C
Weight & dimensions
Weight
Weight of the product without packaging (net weight). If possible, the net weight is given including standard accessories and supplies. Please note that sometimes the manufacturer leaves out the weight of accessories and/or supplies.
45 g
Other features
Battery form factor
The industry-standard physical dimensions (height, width, depth) and shape of the battery.
Prismatic
Type
Characteristics of the device.
Alkaline-Manganese Dioxide
Dimensions (WxDxH)
Dimensions of the product (Width x Depth x Height).
26.5 x 17.5 x 48.5 mm
Country Distributor
Nederland 1 distributor(s)
United Kingdom 1 distributor(s)
España 2 distributor(s)
Deutschland 1 distributor(s)
Customer service details
X