Duracell logo

Duracell Ultra Photo CR2 Single-use battery Lithium-Ion (Li-Ion)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
98430
Info modified on:
28 Feb 2024, 10:40:32
Short summary description Duracell Ultra Photo CR2 Single-use battery Lithium-Ion (Li-Ion):

Duracell Ultra Photo CR2, Single-use battery, Lithium-Ion (Li-Ion), 3 V, 1 pc(s), 119 x 84 x 16 mm, Cylindrical

Long summary description Duracell Ultra Photo CR2 Single-use battery Lithium-Ion (Li-Ion):

Duracell Ultra Photo CR2. Battery type: Single-use battery, Battery technology: Lithium-Ion (Li-Ion), Battery voltage: 3 V. Package dimensions (WxDxH): 119 x 84 x 16 mm, Battery form factor: Cylindrical, Type: CR-2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.