location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable PRESENTER 1/3 A4 Acrylic Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
PRESENTER 1/3 A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
858719 show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
4005546802275
Category:
Metal stands used to hold signs, such as those seen outside shops or inside conference centres.
Sign Holders & Information Stands Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22344
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Nov 2022 14:29:27
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable PRESENTER 1/3 A4 Acrylic Transparent :
The long product name of Durable PRESENTER 1/3 A4 Acrylic Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

PRESENTER 1/3 A4, 6 Pcs
More>>>
Short summary description Durable PRESENTER 1/3 A4 Acrylic Transparent:
This short summary of the Durable PRESENTER 1/3 A4 Acrylic Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Durable PRESENTER 1/3 A4, Acrylic, Transparent, 107 mm, 85 mm, 237 mm

Long summary description Durable PRESENTER 1/3 A4 Acrylic Transparent:
This is an auto-generated long summary of Durable PRESENTER 1/3 A4 Acrylic Transparent based on the first three specs of the first five spec groups.

Durable PRESENTER 1/3 A4. Material: Acrylic, Product colour: Transparent. Width: 107 mm, Depth: 85 mm, Height: 237 mm

Brand Image Product code Product Stock Price from
Durable

Durable 486737 sign holder/information stand A4 Plastic Graphite
(show image)
486737 486737 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable PRESENTER A4 Acrylic Transparent
(show image)
858919 PRESENTER A4 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable PRESENTER A5 Acrylic Transparent
(show image)
858819 PRESENTER A5 0.00
(excl. VAT)
0 (incl. VAT)