Durable logo

Durable 811719 identity badge/badge holder PVC 25 pc(s)

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
102626
Info modified on:
14 Mar 2024, 19:13:43
Long product name Durable 811719 identity badge/badge holder PVC 25 pc(s):

Magnetic Badge, 54x90mm, 25 pieces / pack

Short summary description Durable 811719 identity badge/badge holder PVC 25 pc(s):

Durable 811719, Badge, Landscape, PVC, Transparent, White, Side, Pack

Long summary description Durable 811719 identity badge/badge holder PVC 25 pc(s):

Durable 811719. Product type: Badge, Orientation: Landscape, Material: PVC. Width: 90 mm, Height: 54 mm. Quantity per pack: 25 pc(s)

Specs
Similar products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.