location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable Women's WC Symbol

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Women's WC Symbol
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
495023A show
Show alternative article codes used in the online market place
Category:
Pictograms which can be stuck to a surface without applying any additional adhesive or glue.
Self Adhesive Signs Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 13225
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 29 Dec 2021 09:32:22
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable Women's WC Symbol :
The long product name of Durable Women's WC Symbol. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

120 x 91 mm, silver
More>>>
Short summary description Durable Women's WC Symbol:
This short summary of the Durable Women's WC Symbol data-sheet is auto-generated and uses the product title and the first six key specs.

Durable Women's WC Symbol, Stainless steel, Silver, 1 pc(s), 91 mm, 120 mm

Long summary description Durable Women's WC Symbol:
This is an auto-generated long summary of Durable Women's WC Symbol based on the first three specs of the first five spec groups.

Durable Women's WC Symbol. Material: Stainless steel, Product colour: Silver, Quantity per pack: 1 pc(s). Width: 91 mm, Height: 120 mm

Brand Image Product code Product Stock Price from
Durable

Durable 4953-23 Stainless steel Silver
(show image)
495323 4953-23 0.00
(excl. VAT)
0 (incl. VAT)