Long product name Durable DURAFRAME PHOTO DESK 13x18 Single picture frame Silver
:
13 x 18 cm, silver
The long product name of Durable DURAFRAME PHOTO DESK 13x18 Single picture frame Silver. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
13 x 18 cm, silver
More>>>
Short summary description Durable DURAFRAME PHOTO DESK 13x18 Single picture frame Silver:
This short summary of the Durable DURAFRAME PHOTO DESK 13x18 Single picture frame Silver data-sheet is auto-generated and uses the product title and the first six key specs.
Durable DURAFRAME PHOTO DESK 13x18, Single picture frame, Aluminium, Silver, 13 x 18 cm
Long summary description Durable DURAFRAME PHOTO DESK 13x18 Single picture frame Silver:
This is an auto-generated long summary of Durable DURAFRAME PHOTO DESK 13x18 Single picture frame Silver based on the first three specs of the first five spec groups.
Durable DURAFRAME PHOTO DESK 13x18. Type: Single picture frame, Material: Aluminium, Product colour: Silver