location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Durable CRYSTAL SIGN banner A4 Transparent

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Durable Check ‘Durable’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
CRYSTAL SIGN banner A4
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
484819 show
Show alternative article codes used in the online market place
Category:
Metal stands used to hold signs, such as those seen outside shops or inside conference centres.
Sign Holders & Information Stands Check ‘Durable’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Durable: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 18232
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 17 Apr 2019 12:36:37
The date of the most recent change of this product data-sheet in Icecat.
Long product name Durable CRYSTAL SIGN banner A4 Transparent :
The long product name of Durable CRYSTAL SIGN banner A4 Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

CRYSTAL SIGN banner A4, Transparent
More>>>
Short summary description Durable CRYSTAL SIGN banner A4 Transparent:
This short summary of the Durable CRYSTAL SIGN banner A4 Transparent data-sheet is auto-generated and uses the product title and the first six key specs.

Durable CRYSTAL SIGN banner A4, Transparent, 210 mm, 297 mm

Long summary description Durable CRYSTAL SIGN banner A4 Transparent:
This is an auto-generated long summary of Durable CRYSTAL SIGN banner A4 Transparent based on the first three specs of the first five spec groups.

Durable CRYSTAL SIGN banner A4. Product colour: Transparent. Width: 210 mm, Height: 297 mm

Brand Image Product code Product Stock Price from
Durable

Durable 486737 sign holder/information stand A4 Plastic Graphite
(show image)
486737 486737 0.00
(excl. VAT)
0 (incl. VAT)
Durable

Durable CRYSTAL SIGN banner 210 x 210 mm Transparent
(show image)
484719 CRYSTAL SIGN banner 210 x 210 mm 0.00
(excl. VAT)
0 (incl. VAT)