Long product name Durable 2589-07 report cover Plastic Blue, Transparent
:
Duraplus De Luxe
The long product name of Durable 2589-07 report cover Plastic Blue, Transparent. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Duraplus De Luxe
More>>>
Short summary description Durable 2589-07 report cover Plastic Blue, Transparent:
This short summary of the Durable 2589-07 report cover Plastic Blue, Transparent data-sheet is auto-generated and uses the product title and the first six key specs.
Durable 2589-07, Blue, Transparent, Plastic, A4, 1 pc(s)
Long summary description Durable 2589-07 report cover Plastic Blue, Transparent:
This is an auto-generated long summary of Durable 2589-07 report cover Plastic Blue, Transparent based on the first three specs of the first five spec groups.
Durable 2589-07. Product colour: Blue, Transparent, Material: Plastic, Format: A4. Quantity per pack: 1 pc(s)