location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dukane 456-8787 projector lamp 210 W UHP

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dukane Check ‘Dukane’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
456-8787
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
456-8787 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Dukane’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dukane: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 10818
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 07 Mar 2024 15:34:52
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dukane 456-8787 projector lamp 210 W UHP
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHP 210 W
  • - Service life of lamp: 3000 h
  • - Brand compatibility: Dukane
Long product name Dukane 456-8787 projector lamp 210 W UHP :
The long product name of Dukane 456-8787 projector lamp 210 W UHP. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

210W, UHP
More>>>
Short summary description Dukane 456-8787 projector lamp 210 W UHP:
This short summary of the Dukane 456-8787 projector lamp 210 W UHP data-sheet is auto-generated and uses the product title and the first six key specs.

Dukane 456-8787, UHP, 210 W, 3000 h, Dukane, I-PRO 8787

Long summary description Dukane 456-8787 projector lamp 210 W UHP:
This is an auto-generated long summary of Dukane 456-8787 projector lamp 210 W UHP based on the first three specs of the first five spec groups.

Dukane 456-8787. Lamp type: UHP, Bulb power: 210 W, Service life of lamp: 3000 h, Brand compatibility: Dukane, Compatibility: I-PRO 8787

Country Distributor
United Kingdom 2 distributor(s)
Nederland 1 distributor(s)