location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dukane 456-8301 projector lamp 250 W UHB

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dukane Check ‘Dukane’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
456-8301
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
456-8301 show
Show alternative article codes used in the online market place
Category:
Lamp which enables a projector (beamer) to project/show images.
Projector Lamps Check ‘Dukane’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dukane: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 7156
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Aug 2024 06:47:25
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points Dukane 456-8301 projector lamp 250 W UHB
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - UHB 250 W
  • - Service life of lamp: 2000 h
  • - Brand compatibility: Dukane
  • - OEM code: 456-8301
  • - 1 pc(s)
Long product name Dukane 456-8301 projector lamp 250 W UHB :
The long product name of Dukane 456-8301 projector lamp 250 W UHB. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

250W UHB, 2000 h, ImagePro 8301
More>>>
Short summary description Dukane 456-8301 projector lamp 250 W UHB:
This short summary of the Dukane 456-8301 projector lamp 250 W UHB data-sheet is auto-generated and uses the product title and the first six key specs.

Dukane 456-8301, UHB, 250 W, 2000 h, Dukane, ImagePro 8301

Long summary description Dukane 456-8301 projector lamp 250 W UHB:
This is an auto-generated long summary of Dukane 456-8301 projector lamp 250 W UHB based on the first three specs of the first five spec groups.

Dukane 456-8301. Lamp type: UHB, Bulb power: 250 W, Service life of lamp: 2000 h, Service life of lamp (economic mode): 3000 h, Brand compatibility: Dukane, Compatibility: ImagePro 8301, Country of origin: Taiwan