Dual DTJ 301.1 DJ turntable Direct drive DJ turntable Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
34601
Info modified on:
08 Mar 2024, 09:07:54
Short summary description Dual DTJ 301.1 DJ turntable Direct drive DJ turntable Black:

Dual DTJ 301.1, Direct drive DJ turntable, 33,45 RPM, -10 - 10%, 1 s, DC motor, Electronic brake

Long summary description Dual DTJ 301.1 DJ turntable Direct drive DJ turntable Black:

Dual DTJ 301.1. Type: Direct drive DJ turntable, Nominal speeds: 33,45 RPM, Pitch control range: -10 - 10%. Shape: S-shaped tonearm. Product colour: Black. Width: 450 mm, Depth: 350 mm, Height: 139 mm

Specs
Recommended products
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.