location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

Dual P 68-1 Bunt Portable CD player Multicolour

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Dual Check ‘Dual’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
P 68-1 Bunt
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
4260136673950
Category:
Machines which play CDs. Can be intergrated into a sound system or can be separate from this.
CD Players Check ‘Dual’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by Dual: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 22624
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Mar 2024 19:27:17
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points Dual P 68-1 Bunt Portable CD player Multicolour
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Portable CD player
  • - MP3 playback CD-R playback CD-RW playback
  • - Built-in speaker(s) 2 W
  • - FM, MW
  • - AUX in
  • - Power source type: AC, Battery
  • - Multicolour
More>>>
Short summary description Dual P 68-1 Bunt Portable CD player Multicolour:
This short summary of the Dual P 68-1 Bunt Portable CD player Multicolour data-sheet is auto-generated and uses the product title and the first six key specs.

Dual P 68-1 Bunt, 2 kg, Multicolour, Portable CD player

Long summary description Dual P 68-1 Bunt Portable CD player Multicolour:
This is an auto-generated long summary of Dual P 68-1 Bunt Portable CD player Multicolour based on the first three specs of the first five spec groups.

Dual P 68-1 Bunt. RMS rated power: 2 W. FM band range: 88 - 108 MHz, Supported radio bands: FM, MW, Antenna type: External. Playback disc formats: CD audio. Device type: Portable CD player, Product colour: Multicolour, Tape recording enhancement: 4.9 cm/sec. Power source type: AC, Battery, Power consumption (typical): 13 W, Power consumption (standby): 0.5 W