location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

dreamGEAR Rumble Blaster Blue, White

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dreamGEAR Check ‘dreamGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Rumble Blaster
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGWII-1112
Category:
Piece of computer hardware equipment used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks.
Other Input Devices Check ‘dreamGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dreamGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 4832
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name dreamGEAR Rumble Blaster Blue, White :
The long product name of dreamGEAR Rumble Blaster Blue, White. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dreamGEAR Rumble Blaster for Wii, blue & white.
More>>>
Short summary description dreamGEAR Rumble Blaster Blue, White:
This short summary of the dreamGEAR Rumble Blaster Blue, White data-sheet is auto-generated and uses the product title and the first six key specs.

dreamGEAR Rumble Blaster, Blue, White, Wii, 430.9 g, 12.5 x 50.8 x 190.5 mm

Long summary description dreamGEAR Rumble Blaster Blue, White:
This is an auto-generated long summary of dreamGEAR Rumble Blaster Blue, White based on the first three specs of the first five spec groups.

dreamGEAR Rumble Blaster. Product colour: Blue, White, Compatibility: Wii. Weight: 430.9 g, Dimensions (WxDxH): 12.5 x 50.8 x 190.5 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 02:12:08
Uk has collected 2 expert reviews for dreamGEAR Rumble Blaster Blue, White and the average expert rating is 40 of 100. The average score reflects the expert community’s view on this product. Click below and use Uk to see all ratings, product awards and conclusions.
40%
Source Review comments Score
geardiary.com
Updated:
2011-07-31 02:12:02
One of the best technology purchases I made was the Nintendo Wii, which was a family present two Chanukahs ago. It is a fantastic gaming platform, especially for younger children, and the motion sensitive controls are nothing short of amazing. The...
Good 3-in-1 design, tactile feedback...
Bad weight disparity between the two units...
0%
about.com
Updated:
2011-07-31 02:12:08
Is there anything sadder than a great design undone by poor manufacturing? Probably, but it’s still pretty sad, and nowhere have I seen that as clearly as in DreamGear’s Rumble Blaster, a Light Gun add-on for the Wii remote.The Blaster’s design is trul...
40%