Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gamepad
- - Wireless
- - Black
- - AA
Long product name dreamGEAR Plug 'N Play Wireless Controller With 130 Games Black Gamepad
:
dreamGEAR Plug 'N Play Wireless Controller With 130 Games, plug & play.
The long product name of dreamGEAR Plug 'N Play Wireless Controller With 130 Games Black Gamepad. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
dreamGEAR Plug 'N Play Wireless Controller With 130 Games, plug & play.
More>>>
Short summary description dreamGEAR Plug 'N Play Wireless Controller With 130 Games Black Gamepad:
This short summary of the dreamGEAR Plug 'N Play Wireless Controller With 130 Games Black Gamepad data-sheet is auto-generated and uses the product title and the first six key specs.
dreamGEAR Plug 'N Play Wireless Controller With 130 Games, Gamepad, Wireless, Black, AA, 453.5 g, 76.2 x 292.1 x 228.6 mm
Long summary description dreamGEAR Plug 'N Play Wireless Controller With 130 Games Black Gamepad:
This is an auto-generated long summary of dreamGEAR Plug 'N Play Wireless Controller With 130 Games Black Gamepad based on the first three specs of the first five spec groups.
dreamGEAR Plug 'N Play Wireless Controller With 130 Games. Device type: Gamepad. Connectivity technology: Wireless. Product colour: Black. Battery type: AA. Weight: 453.5 g