Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dreamGEAR i.Sound 4X Foldable Portable Speaker Pink docking speaker

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dreamGEAR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i.Sound 4X Foldable Portable Speaker
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGUN-174
Category
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
docking speakers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dreamGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 3890
This statistic is based on the 74536 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 72815 free Open Icecat users .
Info modified on: 26 Aug 2017 20:10:13
The date of the most recent change of this product data-sheet in Icecat.
Long product name dreamGEAR i.Sound 4X Foldable Portable Speaker Pink docking speaker :
The short editorial description of dreamGEAR i.Sound 4X Foldable Portable Speaker Pink docking speaker

dreamGear i.Sound 4X Foldable Portable Speaker, for iPod, iPhone, pink.
More>>>
Short summary description dreamGEAR i.Sound 4X Foldable Portable Speaker Pink docking speaker:
This short summary of the dreamGEAR i.Sound 4X Foldable Portable Speaker Pink docking speaker data-sheet is auto-generated and uses the product title and the first six key specs.
dreamGEAR i.Sound 4X Foldable Portable Speaker , Pink, AA, 725.7 g, iPod iPhone, 241.3 x 114.3 x 287 mm
Long summary description dreamGEAR i.Sound 4X Foldable Portable Speaker Pink docking speaker :

dreamGEAR i.Sound 4X Foldable Portable Speaker . Colour of product: Pink. Battery type: AA. Weight: 725.7 g. Compatible products: iPod iPhone, Dimensions (WxDxH): 241.3 x 114.3 x 287 mm

This is an auto-generated long summary of dreamGEAR i.Sound 4X Foldable Portable Speaker Pink docking speaker based on the first three specs of the first five spec groups.

Thanks for ordering a data-sheet fix by Icecat.

Your data-sheet will be described/fixed in couple of days.

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-07-31
Testseek has collected 1 expert review for dreamGEAR i.Sound 4X Foldable Portable Speaker and the rating is 60 of 100. Click below and use Testseek to find all ratings, product awards and conclusions.
60%