location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

dreamGEAR i.Sound 4X Foldable Portable Speaker Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dreamGEAR Check ‘dreamGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i.Sound 4X Foldable Portable Speaker
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGUN-173
Category:
A speaker to which a mobile music device such as MP3 player can be directly connected and then used to play the music on the device.
Docking Speakers Check ‘dreamGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dreamGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 2782
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:14:32
The date of the most recent change of this product data-sheet in Icecat.
Long product name dreamGEAR i.Sound 4X Foldable Portable Speaker Black :
The long product name of dreamGEAR i.Sound 4X Foldable Portable Speaker Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dreamGear i.Sound 4X Foldable Portable Speaker, for iPod, iPhone, black.
More>>>
Short summary description dreamGEAR i.Sound 4X Foldable Portable Speaker Black:
This short summary of the dreamGEAR i.Sound 4X Foldable Portable Speaker Black data-sheet is auto-generated and uses the product title and the first six key specs.

dreamGEAR i.Sound 4X Foldable Portable Speaker, Black, AA, 725.7 g, 241.3 x 114.3 x 287 mm

Long summary description dreamGEAR i.Sound 4X Foldable Portable Speaker Black:
This is an auto-generated long summary of dreamGEAR i.Sound 4X Foldable Portable Speaker Black based on the first three specs of the first five spec groups.

dreamGEAR i.Sound 4X Foldable Portable Speaker. Product colour: Black. Battery type: AA. Weight: 725.7 g. Dimensions (WxDxH): 241.3 x 114.3 x 287 mm

Source Testseek summary Average rating
Reviews
Updated:
2011-07-31 02:13:25
Uk has collected 1 expert review for dreamGEAR i.Sound 4X Foldable Portable Speaker Black and the rating is 60 of 100. Click below and use Uk to find all ratings, product awards and conclusions.
60%
Source Review comments Score
mobiletechreview.com
Updated:
2011-07-31 02:13:25
May, 2006 by Jacob Spindel, Chief iPod Correspondent Id Like to Buy a Vowel Lately, it seems like any electronics product whose name starts with an "i" automatically has its coolness factor increased by at least 15% over a comparable product whose nam...
60%