Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gamepad PC, Playstation 3
- - Wireless
- - Black
- - AAA
Long product name dreamGEAR Radium, PS3 Black Gamepad PC, Playstation 3
:
Radium Wireless Controller for PS3, black
The long product name of dreamGEAR Radium, PS3 Black Gamepad PC, Playstation 3. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
Radium Wireless Controller for PS3, black
More>>>
Short summary description dreamGEAR Radium, PS3 Black Gamepad PC, Playstation 3:
This short summary of the dreamGEAR Radium, PS3 Black Gamepad PC, Playstation 3 data-sheet is auto-generated and uses the product title and the first six key specs.
dreamGEAR Radium, PS3, Gamepad, PC, Playstation 3, Wireless, 2.4 GHz, Black, AAA
Long summary description dreamGEAR Radium, PS3 Black Gamepad PC, Playstation 3:
This is an auto-generated long summary of dreamGEAR Radium, PS3 Black Gamepad PC, Playstation 3 based on the first three specs of the first five spec groups.
dreamGEAR Radium, PS3. Device type: Gamepad, Gaming platforms supported: PC, Playstation 3. Connectivity technology: Wireless, Frequency range: 2.4 GHz. Product colour: Black. Battery type: AAA