location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.
full icecat

dreamGEAR Warbeast Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dreamGEAR Check ‘dreamGEAR’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Warbeast
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGPS3-1334
Category:
Piece of computer hardware equipment used to provide data and control signals to an information processing system such as a computer or other information appliance. Examples of input devices include keyboards, mouse, scanners, digital cameras and joysticks.
Other Input Devices Check ‘dreamGEAR’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dreamGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 11917
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 21 Oct 2022 10:32:10
The date of the most recent change of this product data-sheet in Icecat.
Long product name dreamGEAR Warbeast Black :
The long product name of dreamGEAR Warbeast Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

dreamGEAR Warbeast Guitar for PS3/PS2, 2.4 GHz, black.
More>>>
Short summary description dreamGEAR Warbeast Black:
This short summary of the dreamGEAR Warbeast Black data-sheet is auto-generated and uses the product title and the first six key specs.

dreamGEAR Warbeast, Black, PS2 PS3, AA, Alkaline, 2.83 kg, 685.8 x 95.2 x 488.9 mm

Long summary description dreamGEAR Warbeast Black:
This is an auto-generated long summary of dreamGEAR Warbeast Black based on the first three specs of the first five spec groups.

dreamGEAR Warbeast. Product colour: Black, Compatibility: PS2 PS3. Battery type: AA, Battery technology: Alkaline. Weight: 2.83 kg, Dimensions (WxDxH): 685.8 x 95.2 x 488.9 mm