Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dreamGEAR Type 6 Gamepad PC,Playstation 3

The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Type 6
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
In this category you will find accessories for playing games, both for your computer and your games console. Take control of the game and leave your opponents far behind. With these accessories your games will become more real than life!
Gaming Controllers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dreamGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 7216
This statistic is based on the 76545 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 74805 free Open Icecat users .
Info modified on: 26 Feb 2018 13:44:01
The date of the most recent change of this product data-sheet in Icecat.
Long product name dreamGEAR Type 6 Gamepad PC,Playstation 3 :
The short editorial description of dreamGEAR Type 6 Gamepad PC,Playstation 3

dreamGEAR Type 6 wireless controller with sixaxis (without rumble) for PS3, 2.4 GHz, carbon fiber.
Short summary description dreamGEAR Type 6 Gamepad PC,Playstation 3:
This short summary of the dreamGEAR Type 6 Gamepad PC,Playstation 3 data-sheet is auto-generated and uses the product title and the first six key specs.

dreamGEAR Type 6, Gamepad, PC, Playstation 3, Wireless, AAA, 294.8 g, 177.8 x 76.2 x 139.7 mm

Long summary description dreamGEAR Type 6 Gamepad PC,Playstation 3:
This is an auto-generated long summary of dreamGEAR Type 6 Gamepad PC,Playstation 3 based on the first three specs of the first five spec groups.

dreamGEAR Type 6. Device type: Gamepad, Gaming platforms supported: PC, Playstation 3. Connectivity technology: Wireless. Battery type: AAA. Weight: 294.8 g. Dimensions (WxDxH): 177.8 x 76.2 x 139.7 mm

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.