Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
- - Gamepad Playstation 2
- - Wireless
- - White
- - AA
Long product name dreamGEAR Magna Force White Gamepad Playstation 2
:
dreamGEAR Magna Force 2.4Ghz RF Wireless Controller, white.
The long product name of dreamGEAR Magna Force White Gamepad Playstation 2. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.
dreamGEAR Magna Force 2.4Ghz RF Wireless Controller, white.
More>>>
Short summary description dreamGEAR Magna Force White Gamepad Playstation 2:
This short summary of the dreamGEAR Magna Force White Gamepad Playstation 2 data-sheet is auto-generated and uses the product title and the first six key specs.
dreamGEAR Magna Force, Gamepad, Playstation 2, Wireless, White, AA, 226 g
Long summary description dreamGEAR Magna Force White Gamepad Playstation 2:
This is an auto-generated long summary of dreamGEAR Magna Force White Gamepad Playstation 2 based on the first three specs of the first five spec groups.
dreamGEAR Magna Force. Device type: Gamepad, Gaming platforms supported: Playstation 2. Connectivity technology: Wireless. Product colour: White. Battery type: AA. Weight: 226 g