Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

dreamGEAR i.Sound 2 in 1 Charger & Backup Battery Black mobile device charger

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
dreamGEAR
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
i.Sound 2 in 1 Charger & Backup Battery
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
DGIPOD-685
Category
Used to plug mobile devices into mains electricity or other power sources to recharge batteries.
Mobile Device Chargers
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by dreamGEAR: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Included since: 20 May 2009
The date Icecat noticed for the first time that this product was included in the price list of a channel partner
Product views: 2571
This statistic is based on the 77183 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since 20-05-09 Only sponsoring brands are included in the free Open Icecat content distribution as used by 75386 free Open Icecat users .
Info modified on: 26 Jan 2018 06:19:52
The date of the most recent change of this product data-sheet in Icecat.
Long product name dreamGEAR i.Sound 2 in 1 Charger & Backup Battery Black mobile device charger :
The short editorial description of dreamGEAR i.Sound 2 in 1 Charger & Backup Battery Black mobile device charger

i.Sound 2 in 1 Charger & Backup Battery
More>>>
Short summary description dreamGEAR i.Sound 2 in 1 Charger & Backup Battery Black mobile device charger:
This short summary of the dreamGEAR i.Sound 2 in 1 Charger & Backup Battery Black mobile device charger data-sheet is auto-generated and uses the product title and the first six key specs.

dreamGEAR i.Sound 2 in 1 Charger & Backup Battery, MP3, Black, 100 - 240

Long summary description dreamGEAR i.Sound 2 in 1 Charger & Backup Battery Black mobile device charger:
This is an auto-generated long summary of dreamGEAR i.Sound 2 in 1 Charger & Backup Battery Black mobile device charger based on the first three specs of the first five spec groups.

dreamGEAR i.Sound 2 in 1 Charger & Backup Battery. Charger compatibility: MP3. Colour of product: Black. Input voltage: 100 - 240

No information available on Specs Login or signup for Full Icecat
to access all product specs
Here, we only show product specs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Source Testseek summary Average rating
Reviews
Updated:
2011-09-14
Testseek has collected 1 expert review for dreamGEAR i.Sound 2 in 1 Charger & Backup Battery but no overall score was given. Click below and use Testseek to find all ratings, product awards and conclusions.
0%